ILSCO Corporation Power Distribution Block PDS-11-CC-1

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/4 INCH-20 TPI X 9/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 12 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/4 INCH-20 TPI X 9/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 12 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-CC-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-CC-1
Power Distribution Block PDS-11-CC-1
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/4 INCH-20 TPI X 9/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 12 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 1/4 INCH-20 TPI X 9/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 12
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-CC-1
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX0V6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flange Screws
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blk/Strip Wiring Dev - 1116647 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
# of Contacts 7
View Details