ILSCO Corporation Power Distribution Block PDS-11-HH-1

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING C-5-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING C-5-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-HH-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-HH-1
Power Distribution Block PDS-11-HH-1
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING C-5-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 840 AMPERE CURRENT RATING
  • C-5-1 COVER TYPE
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 3/8 INCH-16 TPI X 1 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-HH-1
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers