ILSCO Corporation Power Distribution Block PDM-112-K4-2

Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 14 TO 4 AWG PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDM MODEL
Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 14 TO 4 AWG PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDM MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDM-112-K4-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDM-112-K4-2
Power Distribution Block PDM-112-K4-2
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 14 TO 4 AWG PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDM MODEL
  • STANDARD TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 510 AMPERE CURRENT RATING
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 3/8 INCH-16 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 14 TO 4 AWG PRIMARY OPENING WIRE SIZE
  • 12 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2
  • PDM MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDM-112-K4-2
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details