ILSCO Corporation Power Distribution Block PDS-11-PP-1

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-5-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-5-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-PP-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-PP-1
Power Distribution Block PDS-11-PP-1
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-5-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 230 AMPERE CURRENT RATING
  • C-5-1 COVER TYPE
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-PP-1
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details