ILSCO CorporationPower Distribution BlockPDB-55-500-1
Description
STANDARD TYPE
6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
1600 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
3/0 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
3/0 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
5 SECONDARY OPENINGS PER POLE
5 PRIMARY OPENINGS PER POLE
HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
PDB MODEL
ILSCO Corporation
Done
Datasheet
Description
STANDARD TYPE
6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
1600 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
3/0 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
3/0 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
5 SECONDARY OPENINGS PER POLE
5 PRIMARY OPENINGS PER POLE
HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
PDB MODEL
STANDARD TYPE
6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
1600 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
3/0 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
3/0 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
5 SECONDARY OPENINGS PER POLE
5 PRIMARY OPENINGS PER POLE
HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
PDB MODEL
STANDARD TYPE
6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
1600 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
1 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL