HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
9.15 INCH L X 1 INCH W X 1.25 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
6 AWG TO 350 KCMIL CONDUCTOR SIZE
8 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
ROHS COMPLIANT
VOLTAGE RATING 600 V
SCREW SIZE 5/16 INCH HEX
TAP TYPE PEDESTAL BAR
TEMPERATURE RATING 90 DEG C
PED-Z MODEL
ILSCO Corporation
Done
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
9.15 INCH L X 1 INCH W X 1.25 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
6 AWG TO 350 KCMIL CONDUCTOR SIZE
8 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
ROHS COMPLIANT
VOLTAGE RATING 600 V
SCREW SIZE 5/16 INCH HEX
TAP TYPE PEDESTAL BAR
TEMPERATURE RATING 90 DEG C
PED-Z MODEL
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
9.15 INCH L X 1 INCH W X 1.25 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
6 AWG TO 350 KCMIL CONDUCTOR SIZE
8 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
ROHS COMPLIANT
VOLTAGE RATING 600 V
SCREW SIZE 5/16 INCH HEX
TAP TYPE PEDESTAL BAR
TEMPERATURE RATING 90 DEG C
PED-Z MODEL