ILSCO Corporation Power Distribution Block PDB-24-500-1

Description
STANDARD TYPE 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY) PDB MODEL
Datasheet
Description
STANDARD TYPE 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY) PDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDB-24-500-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDB-24-500-1
Power Distribution Block PDB-24-500-1
STANDARD TYPE 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY) PDB MODEL
  • STANDARD TYPE
  • 3 INCH L X 5-1/2 INCH W X 3-1/2 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 760 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 4 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • HEX SIZE 3/8 INCH (PRIMARY), 5/16 INCH (SECONDARY)
  • PDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDB-24-500-1
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 6
Unlock Full Specs
to access all available technical data