ILSCO Corporation Power Distribution Block PDB-26-2/0-2

Description
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 12 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
Datasheet
Description
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 12 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDB-26-2/0-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDB-26-2/0-2
Power Distribution Block PDB-26-2/0-2
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 350 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 12 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
  • STANDARD TYPE
  • 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 350 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 12 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY)
  • PDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDB-26-2/0-2
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Pluggable Terminal Blocks - CIFXX0V6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Locking Screw Flanges
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Fuse terminal block - 2002-1911/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers