ILSCO Corporation Power Distribution Block PDS-11-HH-3

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING C-5-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING C-5-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-HH-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-HH-3
Power Distribution Block PDS-11-HH-3
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 840 AMPERE CURRENT RATING C-5-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 840 AMPERE CURRENT RATING
  • C-5-3 COVER TYPE
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 3/8 INCH-16 TPI X 1 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-HH-3
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HB-953-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details