ILSCO Corporation Power Distribution Block PDB-55-600-1

Description
STANDARD TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1059 APPROVAL 600 V VOLTAGE RATING 1900 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 250 TO 600 KCMIL SECONDARY OPENING WIRE SIZE 250 TO 600 KCMIL PRIMARY OPENING WIRE SIZE 5 SECONDARY OPENINGS PER POLE 5 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) PDB MODEL
Datasheet
Description
STANDARD TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1059 APPROVAL 600 V VOLTAGE RATING 1900 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 250 TO 600 KCMIL SECONDARY OPENING WIRE SIZE 250 TO 600 KCMIL PRIMARY OPENING WIRE SIZE 5 SECONDARY OPENINGS PER POLE 5 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) PDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDB-55-600-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDB-55-600-1
Power Distribution Block PDB-55-600-1
STANDARD TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1059 APPROVAL 600 V VOLTAGE RATING 1900 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 250 TO 600 KCMIL SECONDARY OPENING WIRE SIZE 250 TO 600 KCMIL PRIMARY OPENING WIRE SIZE 5 SECONDARY OPENINGS PER POLE 5 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) PDB MODEL
  • STANDARD TYPE
  • 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 1059 APPROVAL
  • 600 V VOLTAGE RATING
  • 1900 AMPERE CURRENT RATING
  • CLEAR COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • 1 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 250 TO 600 KCMIL SECONDARY OPENING WIRE SIZE
  • 250 TO 600 KCMIL PRIMARY OPENING WIRE SIZE
  • 5 SECONDARY OPENINGS PER POLE
  • 5 PRIMARY OPENINGS PER POLE
  • HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
  • PDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDB-55-600-1
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pcb Terminal Block, 1Pos, Pbt, 40A, 1Kv; Pitch Spacing Blockmaster Electronics - 21AJ9736 - Newark, An Avnet Company
Specs
Voltage Rating 1000 volts
Current Rating 40 amps
View Details