ILSCO CorporationPower Distribution BlockPDH-18-600-3
Description
STANDARD TYPE
5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
420 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE
8 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 1
PRIMARY SCREW SIZE 1/2 INCH HEX
SECONDARY SCREW SIZE 5/32 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
ILSCO Corporation
Done
Datasheet
Description
STANDARD TYPE
5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
420 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE
8 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 1
PRIMARY SCREW SIZE 1/2 INCH HEX
SECONDARY SCREW SIZE 5/32 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
STANDARD TYPE
5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
420 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE
8 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 1
PRIMARY SCREW SIZE 1/2 INCH HEX
SECONDARY SCREW SIZE 5/32 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
STANDARD TYPE
5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
420 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2 AWG SECONDARY OPENING WIRE SIZE
2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE
8 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 1
PRIMARY SCREW SIZE 1/2 INCH HEX
SECONDARY SCREW SIZE 5/32 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)