PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 719058

Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 0719058-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
0719058-ND
Terminal Blocks - Din Rail, Channel 0719058-ND
CONN TERM BLK FEED THRU 14-30AWG

CONN TERM BLK FEED THRU 14-30AWG

Buy Now Datasheet
UK 1.5 N White IEC Screw Clamp TerminalBlock - 30-14 AWG - 70169327 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 1.5 N White IEC Screw Clamp TerminalBlock - 30-14 AWG
70169327
UK 1.5 N White IEC Screw Clamp TerminalBlock - 30-14 AWG 70169327
Terminal Block with Screw Connection Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance. UK Modular Terminal Blocks - UK 1.5 N White IEC universal terminal block with screww connection that accomodate AWG 30-14. Features: Anti-Screw Back Design Universal Mounting Color: White

Terminal Block with Screw Connection

Overview:


Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.

UK Modular Terminal Blocks - UK 1.5 N White IEC universal terminal block with screww connection that accomodate AWG 30-14.


Features:

  • Anti-Screw Back Design
  • Universal Mounting
  • Color: White
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 0719058-ND 70169327
Product Name Terminal Blocks - Din Rail, Channel UK 1.5 N White IEC Screw Clamp TerminalBlock - 30-14 AWG
Termination Options Screw Clamp Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 14 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2704 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Type 97.02 – Socket with screw (box clamp) terminals - 9702 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details