WAGO Terminal Blocks - Headers, Plugs and Sockets 721-604/114-040

Description
1-CONDUCTOR MALE CONNECTOR; LIGH
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; LIGH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-721-604/114-040-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-721-604/114-040-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-721-604/114-040-ND
1-CONDUCTOR MALE CONNECTOR; LIGH

1-CONDUCTOR MALE CONNECTOR; LIGH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2946-721-604/114-040-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
2 suppliers
Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6809 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details
Through terminal block - 2002-1303 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Barrier Strips - 1-1437661-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
View Details
2 suppliers