WAGO Terminal Blocks - Headers, Plugs and Sockets 721-605

Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-721-605-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-721-605-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-721-605-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
Terminal Block, Pluggable, 5Pos, 12A; Pitch Spacing Wago - 73C4055 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 12A; Pitch Spacing Wago
73C4055
Terminal Block, Pluggable, 5Pos, 12A; Pitch Spacing Wago 73C4055
TERMINAL BLOCK, PLUGGABLE, 5POS, 12A; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 12A; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-721-605-ND 73C4055
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 5Pos, 12A; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details