PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 719087

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3938-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3938-ND
Terminal Blocks - Din Rail, Channel 277-3938-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
UK 2.5 N Green IEC Screw Clamp TerminalBlock - 30-12 AWG - 70169348 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 2.5 N Green IEC Screw Clamp TerminalBlock - 30-12 AWG
70169348
UK 2.5 N Green IEC Screw Clamp TerminalBlock - 30-12 AWG 70169348
Universal Terminal Block, 24 to 12 AWG Wire, 5.2 mm W, Screw Connection, Green Color Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance. UK Modular Terminal Blocks - UK 2.5 N Green IEC universal terminal block with screww connection that accomodate AWG 30-12. Features: Anti-Screw Back Design Universal Mounting Color: Blue

Universal Terminal Block, 24 to 12 AWG Wire, 5.2 mm W, Screw Connection, Green Color

Overview:


Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.

UK Modular Terminal Blocks - UK 2.5 N Green IEC universal terminal block with screww connection that accomodate AWG 30-12.


Features:

  • Anti-Screw Back Design
  • Universal Mounting
  • Color: Blue
Supplier's Site
DIN Rail Terminal Blocks - 0719087 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0719087
DIN Rail Terminal Blocks 0719087
DIN Rail Terminal Blocks UK 2 5 N GN

DIN Rail Terminal Blocks UK 2 5 N GN

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3938-ND 70169348 0719087
Product Name Terminal Blocks - Din Rail, Channel UK 2.5 N Green IEC Screw Clamp TerminalBlock - 30-12 AWG DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 30 AWG 12 to 24 AWG 24 to 14 AWG
International 0.20 to 4.00 mm2
Voltage Rating 300 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Type 93.02 - Screw terminal socket - 9302 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Contact elements - Contact element EF - (N) - EF103.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminals - 2843.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details