1-CONDUCTOR MALE CONNECTOR; 100%
WAGO 721-602-1 Pluggable Terminal Block
TERMINAL BLOCK PLUGGABLE, 2 POSITION, 28-12AWG; Pitch Spacing:5mm; No. of Positions:2Positions
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-721-602-ND | 2885255 | 73C4052 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Terminal Block Pluggable, 2 Position, 28-12Awg; Pitch Spacing Wago |
| Mounting Options | Free Hanging (In-Line) | ||
| Termination Options | Screw Clamp; Spring Clamp | ||
| Features | Terminal Plug | Terminal Plug | |
| Operating Temperature | -60 to 100 C (-76 to 212 F) | ||
| Terminal Block Type | Single Feed Through |