THT MALE HEADER; 1.0 X 1.0 MM SO
CLSD END HDR V0 1MM ANGLE
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2946-721-433/001-040-ND | 721-433/001-040 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | CLSD END HDR V0 1MM ANGLE |
| Mounting Options | PCB | |
| Termination Options | Solder | |
| Operating Temperature | -60 to 100 C (-76 to 212 F) | |
| Terminal Block Type | Single Feed Through | |
| # of Contacts | 3 |