PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 719016

Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10690-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10690-ND
Terminal Blocks - Din Rail, Channel 277-10690-ND
CONN TERM BLK FEED THRU 14-30AWG

CONN TERM BLK FEED THRU 14-30AWG

Buy Now Datasheet
UK 1.5 N Orange IEC Screw Clamp Terminal Block - 30-14 AWG - 70169325 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 1.5 N Orange IEC Screw Clamp Terminal Block - 30-14 AWG
70169325
UK 1.5 N Orange IEC Screw Clamp Terminal Block - 30-14 AWG 70169325
Terminal Block with Screw Connection Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance. UK Modular Terminal Blocks - UK 1.5 N Orange IEC universal terminal block with screww connection that accomodate AWG 30-14. Features: Anti-Screw Back Design Universal Mounting Color: Orange

Terminal Block with Screw Connection

Overview:


Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.

UK Modular Terminal Blocks - UK 1.5 N Orange IEC universal terminal block with screww connection that accomodate AWG 30-14.


Features:

  • Anti-Screw Back Design
  • Universal Mounting
  • Color: Orange
Supplier's Site
DIN Rail Terminal Blocks - 0719016 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0719016
DIN Rail Terminal Blocks 0719016
DIN Rail Terminal Blocks UK 1.5N OG

DIN Rail Terminal Blocks UK 1.5N OG

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-10690-ND 70169325 0719016
Product Name Terminal Blocks - Din Rail, Channel UK 1.5 N Orange IEC Screw Clamp Terminal Block - 30-14 AWG DIN Rail Terminal Blocks
Termination Options Screw Clamp Screw Clamp Screw Clamp; Screw
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 14 to 30 AWG 26 to 16 AWG
International 0.14 to 1.50 mm2
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Type 94.02 - PCB socket - 9402 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Block, Barrier, 6Pos, 3Awg; No. Of Rows Blockmaster Electronics - 80Y6605 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details