Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Din Rail, Channel
Series: CLIPLINE UK
Package: Bulk
Product Status: Active
Type: Feed Through
Number of Positions: 2
Number of Levels: 1
Terminal - Width: 8.2mm
Termination Style: Screw
CONN TERM BLK FEED THRU 8-26 AWG
DIN Rail Terminal Blocks UK 6 N YE
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 0719249 | 277-10698-ND | 0719249 |
| Product Name | Connectors, Interconnects -Terminal Blocks- Din Rail, Channel | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks |
| Termination Options | Screw | Screw Clamp | Screw Clamp; Screw |
| Terminal Block Type | Single Feed Through | Single Feed Through | DIN Rail Terminal Blocks |
| North American | 8 to 26 AWG | ||
| International | 0.20 to 10.00 mm2 |