PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 719045

Description
CONN TERM BLK FEED THROUGH GREEN
Request a Quote Datasheet
Description
CONN TERM BLK FEED THROUGH GREEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-10691-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-10691-ND
Terminal Blocks - Din Rail, Channel 277-10691-ND
CONN TERM BLK FEED THROUGH GREEN

CONN TERM BLK FEED THROUGH GREEN

Buy Now Datasheet
UK 1.5 N Green IEC Screw Clamp TerminalBlock - 30-14 AWG - 70169324 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 1.5 N Green IEC Screw Clamp TerminalBlock - 30-14 AWG
70169324
UK 1.5 N Green IEC Screw Clamp TerminalBlock - 30-14 AWG 70169324
Terminal Block with Screw Connection Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance. UK Modular Terminal Blocks - UK 1.5 N Green IEC universal terminal block with screww connection that accomodate AWG 30-14. Features: Anti-Screw Back Design Universal Mounting Color: Green

Terminal Block with Screw Connection

Overview:


Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.

UK Modular Terminal Blocks - UK 1.5 N Green IEC universal terminal block with screww connection that accomodate AWG 30-14.


Features:

  • Anti-Screw Back Design
  • Universal Mounting
  • Color: Green
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10691-ND 70169324
Product Name Terminal Blocks - Din Rail, Channel UK 1.5 N Green IEC Screw Clamp TerminalBlock - 30-14 AWG
Termination Options Screw Clamp Screw Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7698-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-02A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - 2843.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details