PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 719074

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3640-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3640-ND
Terminal Blocks - Din Rail, Channel 277-3640-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 0719074 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0719074
DIN Rail Terminal Blocks 0719074
DIN Rail Terminal Blocks UK 2 5 N RD

DIN Rail Terminal Blocks UK 2 5 N RD

Buy Now Datasheet
UK 2.5 N Red IEC Screw Clamp Terminal Block - 30-12 AWG - 70169350 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 2.5 N Red IEC Screw Clamp Terminal Block - 30-12 AWG
70169350
UK 2.5 N Red IEC Screw Clamp Terminal Block - 30-12 AWG 70169350
Universal Terminal Block, 24 to 12 AWG Wire, 5.2 mm W, Screw Connection, Red Color Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance. UK Modular Terminal Blocks - UK 2.5 N Red IEC universal terminal block with screww connection that accomodate AWG 30-12. Features: Anti-Screw Back Design Universal Mounting Color: Red

Universal Terminal Block, 24 to 12 AWG Wire, 5.2 mm W, Screw Connection, Red Color

Overview:


Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.

UK Modular Terminal Blocks - UK 2.5 N Red IEC universal terminal block with screww connection that accomodate AWG 30-12.


Features:

  • Anti-Screw Back Design
  • Universal Mounting
  • Color: Red
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3640-ND 0719074 70169350
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks UK 2.5 N Red IEC Screw Clamp Terminal Block - 30-12 AWG
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 30 AWG 24 to 12 AWG 12 to 24 AWG
International 0.20 to 4.00 mm2
Voltage Rating 300 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CSFXX0S1 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2004-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers