WAGO Terminal Blocks - Headers, Plugs and Sockets 721-603

Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-721-603-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-721-603-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-721-603-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
Terminal Blocks Unreviewed - 721-603 - Heilind Electronics, Inc.
Wilmington, MA, United States
Terminal Blocks Unreviewed
721-603
Terminal Blocks Unreviewed 721-603
Terminal Blocks Unreviewed

Terminal Blocks Unreviewed

Buy Now
Pluggable Terminal Blocks - 2885256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2885256
Pluggable Terminal Blocks 2885256
WAGO 721-603-1 Pluggable Terminal Block

WAGO 721-603-1 Pluggable Terminal Block

Supplier's Site
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago - 73C4053 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago
73C4053
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago 73C4053
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions ; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5mm; No. of Positions:3Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:15A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2946-721-603-ND 721-603 2885256 73C4053
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Unreviewed Pluggable Terminal Blocks Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - CIMXX0P3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details