1-CONDUCTOR MALE CONNECTOR; 100%
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-721-606-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) |
| Termination Options | Screw Clamp; Spring Clamp |
| Features | Terminal Plug |
| Operating Temperature | -60 to 100 C (-76 to 212 F) |
| Terminal Block Type | Single Feed Through |