WAGO Terminal Blocks - Headers, Plugs and Sockets 721-608

Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; 100%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-721-608-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-721-608-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-721-608-ND
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Buy Now Datasheet
Terminal Block, Pluggable, 8Pos, 12A; Pitch Spacing Wago - 29K2458 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 12A; Pitch Spacing Wago
29K2458
Terminal Block, Pluggable, 8Pos, 12A; Pitch Spacing Wago 29K2458
TERMINAL BLOCK, PLUGGABLE, 8POS, 12A; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:320V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 12A; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size (AWG):28AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-721-608-ND 29K2458
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 8Pos, 12A; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546311-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
TERMINAL BLK - 1492-J120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers
Terminal Block, Pcb, 3 Position, 26-6Awg; Pitch Spacing Blockmaster Electronics - 12P6767 - Newark, An Avnet Company
Specs
North American 26 to 6 AWG
Voltage Rating 300 volts
Current Rating 65 amps
View Details