PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 719032

Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 14-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3981-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3981-ND
Terminal Blocks - Din Rail, Channel 277-3981-ND
CONN TERM BLK FEED THRU 14-30AWG

CONN TERM BLK FEED THRU 14-30AWG

Buy Now Datasheet
UK 1.5 N Red IEC Screw Clamp Terminal Block - 30-14 AWG - 70169326 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 1.5 N Red IEC Screw Clamp Terminal Block - 30-14 AWG
70169326
UK 1.5 N Red IEC Screw Clamp Terminal Block - 30-14 AWG 70169326
Terminal Block with Screw Connection Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance. UK Modular Terminal Blocks - UK 1.5 N Red IEC universal terminal block with screww connection that accomodate AWG 30-14. Features: Anti-Screw Back Design Universal Mounting Color: Red

Terminal Block with Screw Connection

Overview:


Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.

UK Modular Terminal Blocks - UK 1.5 N Red IEC universal terminal block with screww connection that accomodate AWG 30-14.


Features:

  • Anti-Screw Back Design
  • Universal Mounting
  • Color: Red
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 277-3981-ND 70169326
Product Name Terminal Blocks - Din Rail, Channel UK 1.5 N Red IEC Screw Clamp Terminal Block - 30-14 AWG
Termination Options Screw Clamp Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
North American 14 to 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminals - 2219.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details