PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 719100

Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet
Description
CONN TERM BLK FEED THRU 12-30AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3618-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3618-ND
Terminal Blocks - Din Rail, Channel 277-3618-ND
CONN TERM BLK FEED THRU 12-30AWG

CONN TERM BLK FEED THRU 12-30AWG

Buy Now Datasheet
DIN Rail Terminal Blocks - 0719100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0719100
DIN Rail Terminal Blocks 0719100
DIN Rail Terminal Blocks UK 2 5 N BK

DIN Rail Terminal Blocks UK 2 5 N BK

Buy Now Datasheet
UK 2.5 N Black IEC Screw Clamp TerminalBlock - 30-12 AWG - 70169346 - Allied Electronics, Inc.
Fort Worth, TX, USA
UK 2.5 N Black IEC Screw Clamp TerminalBlock - 30-12 AWG
70169346
UK 2.5 N Black IEC Screw Clamp TerminalBlock - 30-12 AWG 70169346
Universal Terminal Block, 30 to 12 AWG Wire, 5.2 mm W, Screw Connection, Black Color Overview: Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges. Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance. UK Modular Terminal Blocks - UK 2.5 N Black IEC universal terminal block with screww connection that accomodate AWG 30-12. Features: Anti-Screw Back Design Universal Mounting Color: Black

Universal Terminal Block, 30 to 12 AWG Wire, 5.2 mm W, Screw Connection, Black Color

Overview:


Screw Clamp terminal blocks are known and accepted worldwide. The screw clamp technology is preferred because it offers top reliability with the best clamping force. Screw clamp terminal blocks have a larger electrical contact area, the lowest contact resistance, the highest pull out force, and the ability to handle multiple wires and larger wire ranges.
Factory studies have indicated that nuisance electrical downtime is traced back to nothing more than loose or intermittent connections caused by insufficient clamping forces and metal bodies not protected from corrosion. In order to eliminate the possibility of these types of problems, look to manufacturers who offer wire-clamping mechanisms that are designed to prevent screw back-out. In addition, a nickel-plated copper alloy is the preferred choice over steel because it is a better conductor, has better thermal expansion properties and offers better corrosion resistance.

UK Modular Terminal Blocks - UK 2.5 N Black IEC universal terminal block with screww connection that accomodate AWG 30-12.


Features:

  • Anti-Screw Back Design
  • Universal Mounting
  • Color: Black
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3618-ND 0719100 70169346
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks UK 2.5 N Black IEC Screw Clamp TerminalBlock - 30-12 AWG
Termination Options Screw Clamp Screw Clamp; Screw Screw Clamp
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
North American 12 to 30 AWG 24 to 14 AWG 12 to 24 AWG
International 0.20 to 4.00 mm2
Voltage Rating 300 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.071 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2731 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details