TE Connectivity Terminal Blocks 2319461-7

Description
TWO-PIECE POKE-IN, 5MM CONN, 7 POS
Request a Quote Datasheet
Description
TWO-PIECE POKE-IN, 5MM CONN, 7 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2319461-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2319461-7
Terminal Blocks 2319461-7
TWO-PIECE POKE-IN, 5MM CONN, 7 POS

TWO-PIECE POKE-IN, 5MM CONN, 7 POS

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2319461-7
Terminal Blocks 2319461-7
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A141455-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A141455-ND
Terminal Blocks - Headers, Plugs and Sockets A141455-ND
WIREMATE 2-PIECE 5MM CONN ASSY,

WIREMATE 2-PIECE 5MM CONN ASSY,

Buy Now Datasheet
Fixed Terminal Blocks - 2319461-7 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2319461-7
Fixed Terminal Blocks 2319461-7
Fixed Terminal Blocks 5MM CONN ASSY, 7 POS WIREMATE 2-PIECE

Fixed Terminal Blocks 5MM CONN ASSY, 7 POS WIREMATE 2-PIECE

Buy Now Datasheet
Terminal Block, Pluggable, 7Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity - 71AC4771 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity
71AC4771
Terminal Block, Pluggable, 7Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity 71AC4771
TERMINAL BLOCK, PLUGGABLE, 7POS, 18AWG; Pitch Spacing:5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7POS, 18AWG; Pitch Spacing:5mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pluggable, 7Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity - 01AH8247 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 7Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity
01AH8247
Terminal Block, Pluggable, 7Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity 01AH8247
TERMINAL BLOCK, PLUGGABLE, 7POS, 18AWG; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size (AWG):24AWG to 18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V; Product Range:WireMate RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 7POS, 18AWG; Pitch Spacing:5mm; No. of Positions:7Ways; Wire Size (AWG):24AWG to 18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V; Product Range:WireMate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2319461-7 A141455-ND 2319461-7 71AC4771 01AH8247
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Fixed Terminal Blocks Terminal Block, Pluggable, 7Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity Terminal Block, Pluggable, 7Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options Panel Mount Panel Mount
Termination Options Screw Clamp Push-In
Features Terminal Plug; Lever Actuated
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data