WIREMATE 2-PIECE 8MM CONN ASSY,
TWO-PIECE POKE-IN, 8MM CONN, 3 POS
Fixed Terminal Blocks 8MM CONN ASSY, 3 POS WIREMATE 2-PIECE
TERMINAL BLOCK, PLUGGABLE, 3POS, 18AWG; Pitch Spacing:8mm; No. of Positions:3Positions
TERMINAL BLOCK, PLUGGABLE, 3POS, 18AWG; Pitch Spacing:8mm; No. of Positions:3Ways; Wire Size (AWG):24AWG to 18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V; Product Range:WireMate RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | A141458-ND | 2318582-3 | 2318582-3 | 71AC4753 | 01AH8236 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks | Fixed Terminal Blocks | Terminal Block, Pluggable, 3Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity | Terminal Block, Pluggable, 3Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity |
| Mounting Options | Panel Mount | Panel Mount | |||
| Termination Options | Screw Clamp | Push-In | |||
| Features | Terminal Plug; Lever Actuated | ||||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |