WAGO Terminal Blocks - Headers, Plugs and Sockets 232-138/047-000

Description
THT FEMALE HEADER; 0.6 X 1.0 MM
Request a Quote Datasheet
Description
THT FEMALE HEADER; 0.6 X 1.0 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-232-138/047-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-232-138/047-000-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-232-138/047-000-ND
THT FEMALE HEADER; 0.6 X 1.0 MM

THT FEMALE HEADER; 0.6 X 1.0 MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 2946-232-138/047-000-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB
Termination Options Solder
Features Mating Flange, Retention Latches (Non-Wire Side)
Operating Temperature -60 to 85 C (-76 to 185 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Isolator terminal IP 30 - isolator-terminal-ip-30-2-pole - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -40 to 21 C (-40 to 70 F)
Body Material High-quality thermoplastic and duroplastic
View Details
Terminals - 2397.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 20 AWG
View Details
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 3 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6806 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details