WAGO Terminal Blocks - Headers, Plugs and Sockets 231-640

Description
1-CONDUCTOR MALE CONNECTOR; 2.5
Request a Quote Datasheet
Description
1-CONDUCTOR MALE CONNECTOR; 2.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 2946-231-640-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
2946-231-640-ND
Terminal Blocks - Headers, Plugs and Sockets 2946-231-640-ND
1-CONDUCTOR MALE CONNECTOR; 2.5

1-CONDUCTOR MALE CONNECTOR; 2.5

Buy Now Datasheet
Terminal Block, Pluggable, 10 Position, 28-12Awg; Pitch Spacing Wago - 28K8488 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 10 Position, 28-12Awg; Pitch Spacing Wago
28K8488
Terminal Block, Pluggable, 10 Position, 28-12Awg; Pitch Spacing Wago 28K8488
TERMINAL BLOCK, PLUGGABLE, 10 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position s; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 10 POSITION, 28-12AWG; Pitch Spacing:5.08mm; No. of Positions:10Positions; Wire Size AWG Min:28AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-231-640-ND 28K8488
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 10 Position, 28-12Awg; Pitch Spacing Wago
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug
Operating Temperature -60 to 100 C (-76 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CTMXX9P8 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Triple-deck terminal block - Through terminal block - 2002-3201 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers