TE Connectivity Terminal Blocks - Headers, Plugs and Sockets 2318136-7

Description
WIREMATE 2-PIECE 8MM HDR ASSY, 7
Request a Quote Datasheet
Description
WIREMATE 2-PIECE 8MM HDR ASSY, 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - A141476CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A141476CT-ND
Terminal Blocks - Headers, Plugs and Sockets A141476CT-ND
WIREMATE 2-PIECE 8MM HDR ASSY, 7

WIREMATE 2-PIECE 8MM HDR ASSY, 7

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A141476DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A141476DKR-ND
Terminal Blocks - Headers, Plugs and Sockets A141476DKR-ND
WIREMATE 2-PIECE 8MM HDR ASSY, 7

WIREMATE 2-PIECE 8MM HDR ASSY, 7

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A141476TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A141476TR-ND
Terminal Blocks - Headers, Plugs and Sockets A141476TR-ND
WIREMATE 2-PIECE 8MM HDR ASSY, 7

WIREMATE 2-PIECE 8MM HDR ASSY, 7

Buy Now Datasheet
Terminal Blocks - 2318136-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2318136-7
Terminal Blocks 2318136-7
TWO-PIECE POKE-IN, 8MM HEADER, 7 POS

TWO-PIECE POKE-IN, 8MM HEADER, 7 POS

Buy Now

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A141476CT-ND A141476TR-ND 2318136-7
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks
Mounting Options PCB PCB
Termination Options Solder Solder
Features Board Guide Board Guide
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Terminal Block Type Single Feed Through Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546685-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 27
View Details
3 suppliers
Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Triple-deck terminal block - Ground terminal block - Through terminal block - 2002-3247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers