1-CONDUCTOR FEMALE PLUG; ANGLED;
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 2946-232-204/026-000-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | Free Hanging (In-Line) |
| Termination Options | Screw Clamp; Spring Clamp |
| Features | Terminal Plug; Retention Latches (Non-Wire Side) |
| Operating Temperature | -60 to 85 C (-76 to 185 F) |
| Terminal Block Type | Single Feed Through |