INTERFACE MOD DSUB MALE 50POS
Terminal Block Interface Modules VIP3/SC/D50SUB/M/LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-16679-ND | 2322184 |
| Product Name | Terminal Blocks - Interface Modules | Terminal Block Interface Modules |
| Features | Diode | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| Operating Temperature | -20 to 50 C (-4 to 122 F) | -20 to 45 C (-4 to 113 F) |
| North American | 12 to 24 AWG | 24 to 12 AWG |
| Voltage Rating | 24 volts | 24 volts |