INTERFACE MOD DSUB FMALE 26POS
Phoenix Contact 2322414 Interface Module
Terminal Block Interface Modules VIP-3/SC/HD26SUB/F
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-5024-ND | 8027983 | 2322414 |
| Product Name | Terminal Blocks - Interface Modules | Interface Modules | Terminal Block Interface Modules |
| Operating Temperature | -20 to 50 C (-4 to 122 F) | -20 to 50 C (-4 to 122 F) | |
| North American | 12 to 24 AWG | 24 to 12 AWG | |
| Voltage Rating | 125 volts | 125 volts | |
| Mounting Options | Din rail mount | ||
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |