TE Connectivity Terminal Blocks 2319461-5

Description
TWO-PIECE POKE-IN, 5MM CONN, 5 POS
Request a Quote Datasheet
Description
TWO-PIECE POKE-IN, 5MM CONN, 5 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2319461-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2319461-5
Terminal Blocks 2319461-5
TWO-PIECE POKE-IN, 5MM CONN, 5 POS

TWO-PIECE POKE-IN, 5MM CONN, 5 POS

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2319461-5
Terminal Blocks 2319461-5
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A141453-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A141453-ND
Terminal Blocks - Headers, Plugs and Sockets A141453-ND
WIREMATE 2-PIECE 5MM CONN ASSY,

WIREMATE 2-PIECE 5MM CONN ASSY,

Buy Now Datasheet
Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity - 71AC4769 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity
71AC4769
Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity 71AC4769
TERMINAL BLOCK, PLUGGABLE, 5POS, 18AWG; Pitch Spacing:5mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 18AWG; Pitch Spacing:5mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity - 01AH8245 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity
01AH8245
Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity 01AH8245
TERMINAL BLOCK, PLUGGABLE, 5POS, 18AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V; Product Range:WireMate RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 18AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size (AWG):24AWG to 18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V; Product Range:WireMate RoHS Compliant: Yes

Supplier's Site
Fixed Terminal Blocks - 2319461-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2319461-5
Fixed Terminal Blocks 2319461-5
Fixed Terminal Blocks 5MM CONN ASSY, 5 POS WIREMATE 2-PIECE

Fixed Terminal Blocks 5MM CONN ASSY, 5 POS WIREMATE 2-PIECE

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2319461-5 A141453-ND 71AC4769 01AH8245 2319461-5
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity Fixed Terminal Blocks
Mounting Options Panel Mount Panel Mount
Termination Options Screw Clamp Push-In
Features Terminal Plug; Lever Actuated
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546840-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Triple-deck terminal block - Shield terminal block - Through terminal block - 2002-3248 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers