WAGO Feedthrough terminal block 231-641/017-000

Description
PCB terminal block; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; CAGE CLAMP®; clamping collar; 2,50 mm²; orange
Request a Quote Datasheet
Description
PCB terminal block; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; CAGE CLAMP®; clamping collar; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough terminal block - 231-641/017-000 - WAGO
Germantown, WI, United States
Feedthrough terminal block
231-641/017-000
Feedthrough terminal block 231-641/017-000
PCB terminal block; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; CAGE CLAMP®; clamping collar; 2,50 mm²; orange

PCB terminal block; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; CAGE CLAMP®; clamping collar; 2,50 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Wire to Board - 2946-231-641/017-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-231-641/017-000-ND
Terminal Blocks - Wire to Board 2946-231-641/017-000-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 231-641/017-000 2946-231-641/017-000-ND
Product Name Feedthrough terminal block Terminal Blocks - Wire to Board
Mounting Options Panel Mount; Feed-through mounting Panel mounting PCB
Termination Options CAGE CLAMP ®
Terminal Block Type Single Feed Through
Features Mounting Flange
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1174/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6662-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1176/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Push Button Actuated
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1352/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details