WAGO Feedthrough terminal block 231-641/023-000

Description
PCB terminal block; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; CAGE CLAMP®; clamping collar; 2,50 mm²; orange
Request a Quote Datasheet
Description
PCB terminal block; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; CAGE CLAMP®; clamping collar; 2,50 mm²; orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedthrough terminal block - 231-641/023-000 - WAGO
Germantown, WI, United States
Feedthrough terminal block
231-641/023-000
Feedthrough terminal block 231-641/023-000
PCB terminal block; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; CAGE CLAMP®; clamping collar; 2,50 mm²; orange

PCB terminal block; 2.5 mm²; Pin spacing 5.08 mm; 11-pole; CAGE CLAMP®; clamping collar; 2,50 mm²; orange

Supplier's Site Datasheet
Terminal Blocks - Wire to Board - 2946-231-641/023-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-231-641/023-000-ND
Terminal Blocks - Wire to Board 2946-231-641/023-000-ND
PCB TERMINAL BLOCK; 2.5 MM; PIN

PCB TERMINAL BLOCK; 2.5 MM; PIN

Buy Now Datasheet
PCB Terminal Blocks - 2781065 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
2781065
PCB Terminal Blocks 2781065
WAGO 231-641/023-000 PCB Terminal Block

WAGO 231-641/023-000 PCB Terminal Block

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 231-641/023-000 2946-231-641/023-000-ND 2781065
Product Name Feedthrough terminal block Terminal Blocks - Wire to Board PCB Terminal Blocks
Mounting Options Panel Mount; Feed-through mounting Panel mounting PCB PCB
Termination Options CAGE CLAMP ®
Terminal Block Type Single Feed Through
Features Mounting Flange
Operating Temperature -60 to 105 C (-76 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1428/005-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Mounting Flange
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1154/000-5000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2092-1303/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Through terminal block - 2002-1405 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers