TE Connectivity Terminal Blocks 2318770-8

Description
TWO-PIECE POKE-IN, 5MM HEADER, 8 POS
Request a Quote Datasheet
Description
TWO-PIECE POKE-IN, 5MM HEADER, 8 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2318770-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2318770-8
Terminal Blocks 2318770-8
TWO-PIECE POKE-IN, 5MM HEADER, 8 POS

TWO-PIECE POKE-IN, 5MM HEADER, 8 POS

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2318770-8
Terminal Blocks 2318770-8
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A141470DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A141470DKR-ND
Terminal Blocks - Headers, Plugs and Sockets A141470DKR-ND
WIREMATE 2-PIECE 5MM HDR ASSY, 8

WIREMATE 2-PIECE 5MM HDR ASSY, 8

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A141470TR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A141470TR-ND
Terminal Blocks - Headers, Plugs and Sockets A141470TR-ND
WIREMATE 2-PIECE 5MM HDR ASSY, 8

WIREMATE 2-PIECE 5MM HDR ASSY, 8

Buy Now Datasheet
Terminal Blocks - Headers, Plugs and Sockets - A141470CT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A141470CT-ND
Terminal Blocks - Headers, Plugs and Sockets A141470CT-ND
WIREMATE 2-PIECE 5MM HDR ASSY, 8

WIREMATE 2-PIECE 5MM HDR ASSY, 8

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2318770-8 A141470DKR-ND A141470TR-ND
Product Name Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB PCB
Termination Options Solder Solder
Features Board Guide Board Guide
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Terminal Block Type Single Feed Through Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - PCLD-8840-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-AT101-5-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2201/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers