TE Connectivity Terminal Blocks - Headers, Plugs and Sockets 2318582-8

Description
WIREMATE 2-PIECE 8MM CONN ASSY,
Request a Quote Datasheet
Description
WIREMATE 2-PIECE 8MM CONN ASSY,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - A141463-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A141463-ND
Terminal Blocks - Headers, Plugs and Sockets A141463-ND
WIREMATE 2-PIECE 8MM CONN ASSY,

WIREMATE 2-PIECE 8MM CONN ASSY,

Buy Now Datasheet
Terminal Blocks - 2318582-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2318582-8
Terminal Blocks 2318582-8
TWO-PIECE POKE-IN, 8MM CONN, 8 POS

TWO-PIECE POKE-IN, 8MM CONN, 8 POS

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2318582-8
Terminal Blocks 2318582-8
Terminal Blocks

Terminal Blocks

Buy Now
Terminal Block, Pluggable, 8Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity - 71AC4758 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity
71AC4758
Terminal Block, Pluggable, 8Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity 71AC4758
TERMINAL BLOCK, PLUGGABLE, 8POS, 18AWG; Pitch Spacing:8mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 18AWG; Pitch Spacing:8mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site
Terminal Block, Pluggable, 8Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity - 01AH8241 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity
01AH8241
Terminal Block, Pluggable, 8Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity 01AH8241
TERMINAL BLOCK, PLUGGABLE, 8POS, 18AWG; Pitch Spacing:8mm; No. of Positions:8Ways; Wire Size (AWG):24AWG to 18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V; Product Range:WireMate RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 18AWG; Pitch Spacing:8mm; No. of Positions:8Ways; Wire Size (AWG):24AWG to 18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V; Product Range:WireMate RoHS Compliant: Yes

Supplier's Site
Fixed Terminal Blocks - 2318582-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2318582-8
Fixed Terminal Blocks 2318582-8
Fixed Terminal Blocks 8MM CONN ASSY, 8 POS WIREMATE 2-PIECE

Fixed Terminal Blocks 8MM CONN ASSY, 8 POS WIREMATE 2-PIECE

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A141463-ND 2318582-8 71AC4758 01AH8241 2318582-8
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Terminal Block, Pluggable, 8Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity Terminal Block, Pluggable, 8Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity Fixed Terminal Blocks
Mounting Options Panel Mount Panel Mount
Termination Options Screw Clamp Push-In
Features Terminal Plug; Lever Actuated
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546111-6 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010071 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-20D2-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 20
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Disconnect terminal block for test and measurement - 2002-1671/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers