WIREMATE 2-PIECE 5MM CONN ASSY,
TWO-PIECE POKE-IN, 5MM CONN, 2 POS
Fixed Terminal Blocks 5MM CONN ASSY, 2 POS WIREMATE 2-PIECE
TERMINAL BLOCK, PLUGGABLE, 2POS, 18AWG; Pitch Spacing:5mm; No. of Positions:2Ways; Wire Size (AWG):24AWG to 18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V; Product Range:WireMate RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | A141450-ND | 2319461-2 | 2319461-2 | 01AH8242 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Blocks | Fixed Terminal Blocks | Terminal Block, Pluggable, 2Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity |
| Mounting Options | Panel Mount | Panel Mount | ||
| Termination Options | Screw Clamp | Push-In | ||
| Features | Terminal Plug; Lever Actuated | |||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |