TE Connectivity Terminal Blocks - Headers, Plugs and Sockets 2318582-5

Description
WIREMATE 2-PIECE 8MM CONN ASSY,
Request a Quote Datasheet
Description
WIREMATE 2-PIECE 8MM CONN ASSY,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - A141460-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A141460-ND
Terminal Blocks - Headers, Plugs and Sockets A141460-ND
WIREMATE 2-PIECE 8MM CONN ASSY,

WIREMATE 2-PIECE 8MM CONN ASSY,

Buy Now Datasheet
Terminal Blocks - 2318582-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2318582-5
Terminal Blocks 2318582-5
TWO-PIECE POKE-IN, 8MM CONN, 5 POS

TWO-PIECE POKE-IN, 8MM CONN, 5 POS

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2318582-5
Terminal Blocks 2318582-5
Terminal Blocks

Terminal Blocks

Buy Now
Fixed Terminal Blocks - 2318582-5 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
2318582-5
Fixed Terminal Blocks 2318582-5
Fixed Terminal Blocks 8MM CONN ASSY, 5 POS WIREMATE 2-PIECE

Fixed Terminal Blocks 8MM CONN ASSY, 5 POS WIREMATE 2-PIECE

Buy Now Datasheet
Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity - 71AC4755 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity
71AC4755
Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity 71AC4755
TERMINAL BLOCK, PLUGGABLE, 5POS, 18AWG; Pitch Spacing:8mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 5POS, 18AWG; Pitch Spacing:8mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number A141460-ND 2318582-5 2318582-5 71AC4755
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Blocks Fixed Terminal Blocks Terminal Block, Pluggable, 5Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity
Mounting Options Panel Mount Panel Mount
Termination Options Screw Clamp Push-In
Features Terminal Plug; Lever Actuated
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2867.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Double-deck terminal block - Shield terminal block - Through terminal block - 2002-2448 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details