TWO-PIECE POKE-IN, 5MM CONN, 8 POS
WIREMATE 2-PIECE 5MM CONN ASSY,
Fixed Terminal Blocks 5MM CONN ASSY, 8 POS WIREMATE 2-PIECE
TERMINAL BLOCK, PLUGGABLE, 8POS, 18AWG; Pitch Spacing:5mm; No. of Positions:8Positions
TERMINAL BLOCK, PLUGGABLE, 8POS, 18AWG; Pitch Spacing:5mm; No. of Positions:8Ways; Wire Size (AWG):24AWG to 18AWG; Conductor Area CSA:-; Wire Connection Method:Poke In; Rated Current:5A; Rated Voltage:250V; Product Range:WireMate RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2319461-8 | A141456-ND | 2319461-8 | 71AC4772 | 01AH8248 |
| Product Name | Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets | Fixed Terminal Blocks | Terminal Block, Pluggable, 8Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity | Terminal Block, Pluggable, 8Pos, 18Awg; Pitch Spacing Buchanan Te Connectivity |
| Mounting Options | Panel Mount | Panel Mount | |||
| Termination Options | Screw Clamp | Push-In | |||
| Features | Terminal Plug; Lever Actuated | ||||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |