EAO Switch Corporation Selector Switches 52-436.036

Description
Selector Switch 2 Position SPST-NC 100mA (AC/DC) 42V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position SPST-NC 100mA (AC/DC) 42V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 52-436.036-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
52-436.036-ND
Selector Switches 52-436.036-ND
Selector Switch 2 Position SPST-NC 100mA (AC/DC) 42V Panel Mount

Selector Switch 2 Position SPST-NC 100mA (AC/DC) 42V Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Keylock Switches
52-436.036
Keylock Switches 52-436.036
Keylock Switches LENS RND FLT BLK OP

Keylock Switches LENS RND FLT BLK OP

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 52-436.036-ND 52-436.036
Product Name Selector Switches Keylock Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
10mm Ultra-Thin DIP Rotary - FR01FR16H-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal
Terminal Type PC Pin
View Details
3 suppliers