Rotary Switch 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Rotary Switches Rotary Switch, 1/4" shaft, military, screwdriver slot, solder lug, process seal, 30°, 1 deck, 1pole/deck, 12 positions/pole, non-shorting, 51KMBT30-01-1-12N-F
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 51KMBPT30-1B12N-ND | 51KMBPT30-1B12N |
| Product Name | Rotary Switches | Rotary Switches |
| Current Rating | 0.2 amps | |
| Angle of Throw | 30 degrees | |
| Number of Decks | 1 |