Grayhill, Inc. Rotary Switches 51KMP30-01B03N

Description
Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 51KMP30-01B03N-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
51KMP30-01B03N-ND
Rotary Switches 51KMP30-01B03N-ND
Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 3 Position SP3T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
51KMP30-01B03N
Rotary Switches 51KMP30-01B03N
Rotary Switches Rotary Switch, 1/4" shaft, military, PC mount, process seal, 30°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 51KMP30-01-1-03N

Rotary Switches Rotary Switch, 1/4" shaft, military, PC mount, process seal, 30°, 1 deck, 1 pole/deck, 3 positions/pole, non-shorting, 51KMP30-01-1-03N

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 51KMP30-01B03N-ND 51KMP30-01B03N
Product Name Rotary Switches Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 30 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE11K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 11
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
High Security Keylock - CKL13ETW01-035 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
3 suppliers