Grayhill, Inc. Rotary Switches 51DP30-01-1-AJN

Description
Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - GH7278-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
GH7278-ND
Rotary Switches GH7278-ND
Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 2 ~ 12 Position SP12T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
51DP30-01-1-AJN
Rotary Switches 51DP30-01-1-AJN
Rotary Switches Rotary Switch, Adjustable stop, PC mount, 30°, 1 deck, 1 pole/deck, non-shorting

Rotary Switches Rotary Switch, Adjustable stop, PC mount, 30°, 1 deck, 1 pole/deck, non-shorting

Buy Now Datasheet
Switch, Rotary, Sp12T, 200Ma, 220V; No. Of Switch Positions Grayhill - 14M6785 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, Sp12T, 200Ma, 220V; No. Of Switch Positions Grayhill
14M6785
Switch, Rotary, Sp12T, 200Ma, 220V; No. Of Switch Positions Grayhill 14M6785
SWITCH, ROTARY, SP12T, 200mA, 220V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, SP12T, 200mA, 220V; No. of Switch Positions:12 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:150mA; Contact Voltage AC Max:220V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number GH7278-ND 51DP30-01-1-AJN 14M6785
Product Name Rotary Switches Rotary Switches Switch, Rotary, Sp12T, 200Ma, 220V; No. Of Switch Positions Grayhill
Actuator Type Flush Actuator
Current Rating 0.2 amps 0.1 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switches - 327579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Terminal Type Solder Terminals; Solder
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Voltage selector switch, 2 stages, series-parallel, PCB mounting - SWA2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details