EAO Switch Corporation Selector Switches 52-272.025

Description
Selector Switch 2 Position 4PST-2NO/2NC 5A (AC) 250V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position 4PST-2NO/2NC 5A (AC) 250V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1948-1725-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1948-1725-ND
Selector Switches 1948-1725-ND
Selector Switch 2 Position 4PST-2NO/2NC 5A (AC) 250V Panel Mount

Selector Switch 2 Position 4PST-2NO/2NC 5A (AC) 250V Panel Mount

Buy Now Datasheet
Switch, Selector, 2No/2Nc, 5A, 250V; No. Of Switch Positions Eao - 30B4654 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 2No/2Nc, 5A, 250V; No. Of Switch Positions Eao
30B4654
Switch, Selector, 2No/2Nc, 5A, 250V; No. Of Switch Positions Eao 30B4654
SWITCH, SELECTOR, 2NO/2NC, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 2NO/2NC, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
52-272.025
Rotary Switches 52-272.025
Rotary Switches LENS HLDR SNGL-GRY

Rotary Switches LENS HLDR SNGL-GRY

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1725-ND 30B4654 52-272.025
Product Name Selector Switches Switch, Selector, 2No/2Nc, 5A, 250V; No. Of Switch Positions Eao Rotary Switches
Current Rating 5.0 amps 5.0 amps
Mechanical Life 1000000 cycles
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
High Security Keylock - CKL12BFW01-015 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers