EAO Switch Corporation Selector Switches 52-473.036

Description
Selector Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42V Panel Mount
Request a Quote Datasheet
Description
Selector Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42V Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1948-1726-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
1948-1726-ND
Selector Switches 1948-1726-ND
Selector Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42V Panel Mount

Selector Switch 2 Position DPST-NO/NC 100mA (AC/DC) 42V Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
52-473.036
Rotary Switches 52-473.036
Rotary Switches PB MOM BLK SCRW BV

Rotary Switches PB MOM BLK SCRW BV

Buy Now Datasheet
Switch, Selector, 1No/1Nc, 5A, 250V; No. Of Switch Positions Eao - 30B4666 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 1No/1Nc, 5A, 250V; No. Of Switch Positions Eao
30B4666
Switch, Selector, 1No/1Nc, 5A, 250V; No. Of Switch Positions Eao 30B4666
SWITCH, SELECTOR, 1NO/1NC, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 1NO/1NC, 5A, 250V; No. of Switch Positions:2 Position; No. of Poles:-; Angle of Throw:90°; Contact Current AC Max:5A; Contact Voltage AC Max:250V; Product Range:51 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1948-1726-ND 52-473.036 30B4666
Product Name Selector Switches Rotary Switches Switch, Selector, 1No/1Nc, 5A, 250V; No. Of Switch Positions Eao
Current Rating 0.1 amps 5.0 amps
Mechanical Life 1000000 cycles
Terminal Type Solder Terminals; PC Pins
Operating Temperature -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Key Selector Switch Operators - 2AK2-01 - Altech Corp.
Specs
Construction Single
Actuator Type Keylock
Current Rating 10.0 amps
View Details
2 suppliers
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
High Security Keylock - CKL12BTW01-042 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers