Grayhill, Inc. Rotary Switches 51SPT22-01B16S

Description
Rotary Switch 16 Position SP16T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet
Description
Rotary Switch 16 Position SP16T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 51SPT22-01B16S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
51SPT22-01B16S-ND
Rotary Switches 51SPT22-01B16S-ND
Rotary Switch 16 Position SP16T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Rotary Switch 16 Position SP16T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Rotary Switches
Product Number 51SPT22-01B16S-ND
Product Name Rotary Switches
Actuator Type Flush Actuator
Current Rating 0.2 amps
Angle of Throw 22 degrees
Number of Decks 1
Unlock Full Specs
to access all available technical data

Similar Products

H program - HHS16 - Main switches - HHS16-BL-SW-2-POL -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
High Security Keylock - CKM12ATW01-007 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers