Rotary Switch 14 Position SP14T 150mA (AC), 200mA (DC) 115VAC Panel Mount, Through Hole
| DigiKey | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 51SPT22-01-1-14N-ND |
| Product Name | Rotary Switches |
| Actuator Type | Flush Actuator |
| Current Rating | 0.2 amps |
| Angle of Throw | 22 degrees |
| Number of Decks | 1 |